Abtex Corporation Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes 0637720

Description
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
Datasheet
Description
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4
Dresden, NY, USA
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes
0637720
Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes 0637720
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Supplier's Site Datasheet
Silicon Carbide Filament, Max Density -- Disc Brush - 0637720 - Abtex Corporation
Dresden, NY, USA
Silicon Carbide Filament, Max Density -- Disc Brush
0637720
Silicon Carbide Filament, Max Density -- Disc Brush 0637720
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation Abtex Corporation
Product Category Specialty Brushes Industrial Brushes
Product Number 0637720 0637720
Product Name Abtex Disc Brushes, Silicon Carbide Filament—Max Density 1/4" drive pin holes Silicon Carbide Filament, Max Density -- Disc Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
Rotary Speed 4500 rpm 4500 rpm
Abrasive Type Silicon Carbide Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Custom Inverted Spiral Brush - ISD1 - Sealeze
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Inverted Spiral Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 2.85 to ? inch (72.39 to ? mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0130300 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.31 inch (58.72 mm)
View Details
R12180SC, 12 Inch Pittex Ring Section - 40084 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details