Abtex Corporation Abtex Disc Brushes, Ceramic Filament—Max Density 1/4" drive pin holes\ 0637712

Description
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
Datasheet
Description
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4
Dresden, NY, USA
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4" drive pin holes\
0637712
Abtex Disc Brushes, Ceramic Filament—Max Density 1/4" drive pin holes\ 0637712
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0637712
Product Name Abtex Disc Brushes, Ceramic Filament—Max Density 1/4" drive pin holes\
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
Rotary Speed 4500 rpm
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
ABR3C Eraser Coarse Abraser Brush - AA0600 - Eraser Company, Inc.
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Other Type / Shape; Abraser Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details