Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
| Abtex Corporation | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 0632512 |
| Product Name | Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4" drive pin holes |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush |
| Brush Filament / Fill Material | Abrasive Filament |
| Trim Length | 1.5 inch (38.1 mm) |
| Rotary Speed | 2500 rpm |
| Abrasive Type | Ceramic |