Abtex Corporation Silicon Carbide Filament, V Tuft --Disc Brush 0632500

Description
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.
Datasheet
Description
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Filament, V Tuft --Disc Brush - 0632500 - Abtex Corporation
Dresden, NY, USA
Silicon Carbide Filament, V Tuft --Disc Brush
0632500
Silicon Carbide Filament, V Tuft --Disc Brush 0632500
Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.

Disc brushes are the brush of choice for deburring precisely ground flat parts, saw cut parts, machined surfaces and other applications where sharp edges need to be removed without dimensionally changing the work piece. Abrasive filaments' flexibility allows them to follow contoured and irregular surfaces. Multiple disc brushes are used in Abtex planetary head systems.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0632500
Product Name Silicon Carbide Filament, V Tuft --Disc Brush
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 2500 rpm
Abrasive Type Silicon Carbide
Applications Finer or softer grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8500 rpm
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Mini Abrasive Nylon Brush - 8A-AY-3mm - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
Regular FybRglass® Wheel - AE0033 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details