Abtex Corporation Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4" drive pin holes 0630012

Description
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
Datasheet
Description
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4
Dresden, NY, USA
Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4" drive pin holes
0630012
Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4" drive pin holes 0630012
Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Take advantage of available in-machine capacity to reduce downtime and eliminate the extra handling needed to move parts to separate deburring center. Integrate deburring into your system using Abtex abrasive filament technology. Our engineers will evaluate your application and recommend the most appropriate brush configuration, mounting system and operating parameters.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0630012
Product Name Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4" drive pin holes
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
Rotary Speed 4500 rpm
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Strip Brush - FXA108BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Flexible Strip Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
R14180SC, 14 Inch Pittex Ring Section - 40094 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details