Abtex Corporation Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density 0526330

Description
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.
Datasheet
Description
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0526330 - Abtex Corporation
Dresden, NY, USA
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density
0526330
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density 0526330
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.

Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0526330
Product Name Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 6000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0119300 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
K4020S, 4 Inch Knot Wheel - 42024 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.5000 inch (12.7 mm)
View Details