Abtex Corporation Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density 0526325

Description
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.
Datasheet
Description
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0526325 - Abtex Corporation
Dresden, NY, USA
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density
0526325
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density 0526325
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.

Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0526325
Product Name Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 6000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Stock Brush - SFK130BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
R2120SC, 2 Inch Pittex Ring Section - 40043 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.3750 inch (9.52 mm)
View Details