Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.
| Abtex Corporation | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 0526315 |
| Product Name | Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density |
| Brush Type / Shape | Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush |
| Brush Filament / Fill Material | Abrasive Filament |
| Trim Length | 1 inch (25.4 mm) |
| Rotary Speed | 6000 rpm |
| Abrasive Type | Silicon Carbide |