Abtex Corporation Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density 0519100

Description
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.
Datasheet
Description
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density - 0519100 - Abtex Corporation
Dresden, NY, USA
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density
0519100
Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density 0519100
Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.

Abtex fineblanking brushes deburr and radius fineblanked steel parts in all European drive systems, including Niederberger, PFS, Peter Wolters and VOBHAG.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0519100
Product Name Abtex Fineblanking Brushes, Silicon Carbide Filament- Standard Density
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 6000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Wire Stripping Wheel - AC2006 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.2362 to ? inch (6 to ? mm)
View Details
3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abrasive Nylon Burr Brush - 31300 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Burr Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3.5 inch (88.9 mm)
View Details