Abtex Corporation Silicon Carbide Filament, Standard Density --Disc Brushes 0515600

Description
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.
Datasheet
Description
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Filament, Standard Density --Disc Brushes - 0515600 - Abtex Corporation
Dresden, NY, USA
Silicon Carbide Filament, Standard Density --Disc Brushes
0515600
Silicon Carbide Filament, Standard Density --Disc Brushes 0515600
Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.

Hex-Drive systems allow brushes to be rotated in both directions. Typical applications include CNC and in-machine deburring stations, as well as robotic deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0515600
Product Name Silicon Carbide Filament, Standard Density --Disc Brushes
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 10000 rpm
Abrasive Type Silicon Carbide
Applications Finer or softer grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brushes - 1314708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
Door Jamb - JR40CLA04BL17 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.3750 inch (9.52 mm)
View Details
Tube Type Brushing Tools, Aluminum Oxide—600 Grit - 0807400 - Abtex Corporation
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5 inch (127 mm)
Trim Length 1 inch (25.4 mm)
View Details