Abtex Corporation Artifex Polishing Blocks, Quality SC-MP Block—Soft 02012425

Description
Flexible, elastic-bonded abrasives for polishing Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are used by industries ranging from aerospace to watch and jewelry manufacturing for precision grinding and finishing operations.
Datasheet
Description
Flexible, elastic-bonded abrasives for polishing Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are used by industries ranging from aerospace to watch and jewelry manufacturing for precision grinding and finishing operations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Artifex Polishing Blocks, Quality SC-MP Block—Soft - 02012425 - Abtex Corporation
Dresden, NY, USA
Artifex Polishing Blocks, Quality SC-MP Block—Soft
02012425
Artifex Polishing Blocks, Quality SC-MP Block—Soft 02012425
Flexible, elastic-bonded abrasives for polishing Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are used by industries ranging from aerospace to watch and jewelry manufacturing for precision grinding and finishing operations.

Flexible, elastic-bonded abrasives for polishing

Abtex is the U.S. distributor for Artifex elastic-bonded abrasives from Germany.Comprised of silicon carbide or aluminum oxide, supported in a foamed polyurethane or rubber flexible matrix, Artifex abrasive tools are used by industries ranging from aerospace to watch and jewelry manufacturing for precision grinding and finishing operations.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Sharpening Stones
Product Number 02012425
Product Name Artifex Polishing Blocks, Quality SC-MP Block—Soft
Type Sharpening Stone; Hand Hone / Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 3.9 inch (100 mm)
Width 0.984 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

India® Coarse/Fine Benchstone IB6 - 61463685560 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
Sharpening Stones - 1953576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Sharpening Stone
Length 6.0 inch (152 mm)
Width 2.008 inch (51 mm)
View Details
Diamond Bench Stone - Diamond Bench Stone : 6
Specs
Type Sharpening Stone
Abrasive / Stone Diamond
Length 6.0 inch (152 mm)
View Details
Artifex Polishing Blocks, Quality SC-MP Block—Soft - 02012700 - Abtex Corporation
Specs
Type Sharpening Stone; Hand Hone / Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 3.9 inch (100 mm)
View Details