Abtex Corporation Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density 0184700

Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet
Description
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density - 0184700 - Abtex Corporation
Dresden, NY, USA
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density
0184700
Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density 0184700
Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Copper Center Radial Wheels

Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0184700
Product Name Abtex Small Diameter Wheels, Copper Center Silicon Carbide Filament—High Density
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
Rotary Speed 10000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 5.91 inch (150 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Brass Solid End Brushes - SEB Series - DME Company
Specs
Specific Product Type / Shape End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Rectangular Filament – V Tuft 1-1/2
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details