Abtex Corporation Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament 0125100

Description
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.
Datasheet
Description
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament - 0125100 - Abtex Corporation
Dresden, NY, USA
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament
0125100
Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament 0125100
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts.

The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0125100
Product Name Abtex Composite Hub Radial Wheels, Silicon Carbide Rectangular Filament
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
Rotary Speed 1800 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Stock Brush - SFF115BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Abtex End Brush Tools, Silicon Carbide Filament - 0706500 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details
K12014, 12 Inch Knot Wheel - 42097 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details