Abtex Corporation Abtex Composite Hub Radial Wheels, Silicon Carbide Filament 0119300

Description
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.
Datasheet
Description
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0119300 - Abtex Corporation
Dresden, NY, USA
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament
0119300
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament 0119300
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts.

The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0119300
Product Name Abtex Composite Hub Radial Wheels, Silicon Carbide Filament
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 3 inch (76.2 mm)
Rotary Speed 1800 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110821 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
KT816S, 6 Inch Stringer Bead Knot Wheel - 42271 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details
Twisted Brushes - Side Tuft Cleaning Brushes - 05870 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.25 inch (57.15 mm)
View Details