Abtex Corporation Abtex Composite Hub Radial Wheels, Silicon Carbide Filament 0110729

Description
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.
Datasheet
Description
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110729 - Abtex Corporation
Dresden, NY, USA
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament
0110729
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament 0110729
Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts. The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.

Applications for Abtex composite hub radial wheel brushes include deburring carbide cutting tools, turbine blades, steel gears and machined parts.

The Abtex composite hub radial wheel manufacturing process assures uniform distribution of the filaments, resulting in balanced wheels that reduce machine fatigue. Our higher filament density extends brush life, shortens part cycle time and increases aggression. Mounting the filaments in a virtually indestructible composite hub eliminates pre-stressing of filaments, reducing filament breakage considerably.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Specialty Brushes
Product Number 0110729
Product Name Abtex Composite Hub Radial Wheels, Silicon Carbide Filament
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
Rotary Speed 3600 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Round Brush 1 1/2
Specs
Brush Type / Shape Other Type / Shape; Round Brush
View Details
Twisted Brushes - Twisted Micro Miniature Brushes - 08146 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details
Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Industrial Fine Eraser - AA2120 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Cleaning and Surface Conditioning
View Details