Copper Center Radial Wheels
Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
| Abtex Corporation | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 0104500 |
| Product Name | Abtex Aluminum Oxide Small Diameter Wheels |
| Specific Product Type / Shape | Disc Brush |
| Brush Filament / Fill Material | Abrasive Filament |
| Trim Length | 1.44 inch (36.5 mm) |
| Rotary Speed | 10000 rpm |
| Abrasive Type | Aluminum Oxide |