Abrisa Technologies “Dynamic” Deadfront Interface Panel Glass

Description
Abrisa Technologies now provides “Dynamic” Deadfront Interface Panel Glass solutions that afford equipment designers greater flexibility in achieving the overall clean lines and sleek uncluttered aesthetics they seek. When backlit, the “Dynamic” Deadfront panel illuminates and draws attention to icons and alpha-numeric indicators as required. When non-backlit, the icons remain hidden and the panel retains a more monochromatic and streamlined look, in perfect keeping with the dashboard or device they are installed into. Abrisa Technologies Offers Complete Solutions for Deadfront Panel Glass: Custom fabricated and shaped glass Chemical strengthening or heat tempering Anti-glare sunlight readable coatings Oleophobic and anti-scratch coatings Proprietary screen printed graphics for control of contrast and luminosity Deadfront Screen Printed Graphics: Transmission levels: 5%, 10% or 15% Colors: Black as standards Optional Colors: White & PMS color matched Minimum Feature Size: 0.005” line widths Printed Glass Size: 0.3” x 0.3” up to 18” x 24”s Glass Thicknesses: 0.030” up to a maximum of 1” Deadfront Screen Printed Graphics: Can survive an acetone rub test and meet the class 4B, 5B crosshatch razor scribe adhesion standards of ASTM D3359 Operating temperatures up to 400ºF Deadfront Glass Capabilities: Large selection of float, low expansion Borofloat® 33 and high durability HIE™ aluminosilicate flat glass In-house chemical strengthening and heat tempering Cutting, shaping, hole drilling, slotting, beveling, grooving, and custom CNC machining Additional Value-Added Options: AR and anti-glare coatings for “readability” Oleophobic anti-smudge, anti-print coatings for easy cleaning Anti-scratch, break resistant glass and coatings
Datasheet
Description
Abrisa Technologies now provides “Dynamic” Deadfront Interface Panel Glass solutions that afford equipment designers greater flexibility in achieving the overall clean lines and sleek uncluttered aesthetics they seek. When backlit, the “Dynamic” Deadfront panel illuminates and draws attention to icons and alpha-numeric indicators as required. When non-backlit, the icons remain hidden and the panel retains a more monochromatic and streamlined look, in perfect keeping with the dashboard or device they are installed into. Abrisa Technologies Offers Complete Solutions for Deadfront Panel Glass: Custom fabricated and shaped glass Chemical strengthening or heat tempering Anti-glare sunlight readable coatings Oleophobic and anti-scratch coatings Proprietary screen printed graphics for control of contrast and luminosity Deadfront Screen Printed Graphics: Transmission levels: 5%, 10% or 15% Colors: Black as standards Optional Colors: White & PMS color matched Minimum Feature Size: 0.005” line widths Printed Glass Size: 0.3” x 0.3” up to 18” x 24”s Glass Thicknesses: 0.030” up to a maximum of 1” Deadfront Screen Printed Graphics: Can survive an acetone rub test and meet the class 4B, 5B crosshatch razor scribe adhesion standards of ASTM D3359 Operating temperatures up to 400ºF Deadfront Glass Capabilities: Large selection of float, low expansion Borofloat® 33 and high durability HIE™ aluminosilicate flat glass In-house chemical strengthening and heat tempering Cutting, shaping, hole drilling, slotting, beveling, grooving, and custom CNC machining Additional Value-Added Options: AR and anti-glare coatings for “readability” Oleophobic anti-smudge, anti-print coatings for easy cleaning Anti-scratch, break resistant glass and coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
“Dynamic” Deadfront Interface Panel Glass -  - Abrisa Technologies
Clarksburg, WV, United States
“Dynamic” Deadfront Interface Panel Glass
“Dynamic” Deadfront Interface Panel Glass
Abrisa Technologies now provides “Dynamic” Deadfront Interface Panel Glass solutions that afford equipment designers greater flexibility in achieving the overall clean lines and sleek uncluttered aesthetics they seek. When backlit, the “Dynamic” Deadfront panel illuminates and draws attention to icons and alpha-numeric indicators as required. When non-backlit, the icons remain hidden and the panel retains a more monochromatic and streamlined look, in perfect keeping with the dashboard or device they are installed into. Abrisa Technologies Offers Complete Solutions for Deadfront Panel Glass: Custom fabricated and shaped glass Chemical strengthening or heat tempering Anti-glare sunlight readable coatings Oleophobic and anti-scratch coatings Proprietary screen printed graphics for control of contrast and luminosity Deadfront Screen Printed Graphics: Transmission levels: 5%, 10% or 15% Colors: Black as standards Optional Colors: White & PMS color matched Minimum Feature Size: 0.005” line widths Printed Glass Size: 0.3” x 0.3” up to 18” x 24”s Glass Thicknesses: 0.030” up to a maximum of 1” Deadfront Screen Printed Graphics: Can survive an acetone rub test and meet the class 4B, 5B crosshatch razor scribe adhesion standards of ASTM D3359 Operating temperatures up to 400ºF Deadfront Glass Capabilities: Large selection of float, low expansion Borofloat® 33 and high durability HIE™ aluminosilicate flat glass In-house chemical strengthening and heat tempering Cutting, shaping, hole drilling, slotting, beveling, grooving, and custom CNC machining Additional Value-Added Options: AR and anti-glare coatings for “readability” Oleophobic anti-smudge, anti-print coatings for easy cleaning Anti-scratch, break resistant glass and coatings

Abrisa Technologies now provides “Dynamic” Deadfront Interface Panel Glass solutions that afford equipment designers greater flexibility in achieving the overall clean lines and sleek uncluttered aesthetics they seek. When backlit, the “Dynamic” Deadfront panel illuminates and draws attention to icons and alpha-numeric indicators as required. When non-backlit, the icons remain hidden and the panel retains a more monochromatic and streamlined look, in perfect keeping with the dashboard or device they are installed into.

Abrisa Technologies Offers Complete Solutions for Deadfront Panel Glass:

  • Custom fabricated and shaped glass
  • Chemical strengthening or heat tempering
  • Anti-glare sunlight readable coatings
  • Oleophobic and anti-scratch coatings
  • Proprietary screen printed graphics for control of contrast and luminosity

Deadfront Screen Printed Graphics:

  • Transmission levels: 5%, 10% or 15%
  • Colors: Black as standards
  • Optional Colors: White & PMS color matched
  • Minimum Feature Size: 0.005” line widths
  • Printed Glass Size: 0.3” x 0.3” up to 18” x 24”s
  • Glass Thicknesses: 0.030” up to a maximum of 1”

Deadfront Screen Printed Graphics:

  • Can survive an acetone rub test and meet the class 4B, 5B crosshatch razor scribe adhesion standards of ASTM D3359
  • Operating temperatures up to 400ºF

Deadfront Glass Capabilities:

  • Large selection of float, low expansion Borofloat® 33 and high durability HIE™ aluminosilicate flat glass
  • In-house chemical strengthening and heat tempering
  • Cutting, shaping, hole drilling, slotting, beveling, grooving, and custom CNC machining

Additional Value-Added Options:

  • AR and anti-glare coatings for “readability”
  • Oleophobic anti-smudge, anti-print coatings for easy cleaning
  • Anti-scratch, break resistant glass and coatings
Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Glass Materials
Product Name “Dynamic” Deadfront Interface Panel Glass
Shape / Form Plate / Board
Applications Automotive, Display, Avionics; Electronics or semiconductors
Glass Type Glass
Length 0.3000 to 18 inch (7.62 to 457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Enhanced First Surface Aluminum -  - Abrisa Technologies
Specs
Shape / Form Plate / Board
Glass Type Glass; Aluminosilicate
View Details
EVERSCAN® Scratch Resistant Glass -  - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Features Glaze or protective coating
Glass Type Glass
View Details