Abracon, LLC ASD XO (Standard) Crystal ASD-25.000MHZ-LC-T

Description
RoHS/RoHS II Compliant Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASD XO (Standard) Crystal - ASD-25.000MHZ-LC-T - Abracon, LLC
Spicewood, TX, United States
ASD XO (Standard) Crystal
ASD-25.000MHZ-LC-T
ASD XO (Standard) Crystal ASD-25.000MHZ-LC-T
RoHS/RoHS II Compliant Series: ASD Type: XO (Standard) Subtype: Crystal Length: 2.5 mm Width: 2 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±50ppm Current - Supply (Max): 7mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

  • Series: ASD
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 25 MHz
  • Function: Enable/Disable
  • Output: HCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 7mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1284973-ASD-25.000MHZ-LC-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284973-ASD-25.000MHZ-LC-T
Crystals, Oscillators, Resonators - Oscillators 1284973-ASD-25.000MHZ-LC-T
Win Source Part Number: 1284973-ASD-25.000MH Z-LC-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ASD Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Max): 7mA Current - Supply (Disable) (Max): 20µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC

Win Source Part Number: 1284973-ASD-25.000MHZ-LC-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ASD
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 7mA
Current - Supply (Disable) (Max): 20µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics
Product Category Oscillators Oscillators
Product Number ASD-25.000MHZ-LC-T 1284973-ASD-25.000MHZ-LC-T
Product Name ASD XO (Standard) Crystal Crystals, Oscillators, Resonators - Oscillators
Features / Standards RoHS; Lead-Free
Frequency 25 MHz 25 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data