Abracon, LLC AMPM XO (Standard) MEMS AMPMDEA-15.0000

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 15 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 15 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPM XO (Standard) MEMS - AMPMDEA-15.0000 - Abracon, LLC
Spicewood, TX, United States
AMPM XO (Standard) MEMS
AMPMDEA-15.0000
AMPM XO (Standard) MEMS AMPMDEA-15.0000
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 15 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 15 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1123481-AMPMDEA-15.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1123481-AMPMDEA-15.0000
Crystals, Oscillators, Resonators - Oscillators 1123481-AMPMDEA-15.0000
Win Source Part Number: 1123481-AMPMDEA-15.0 000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: AMPM Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.035" (0.89mm) Standard Package: 100 Mounting: SMD (SMT) Frequency: 15 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 1.3mA (Typ) Voltage - Supply: 1.71V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC

Win Source Part Number: 1123481-AMPMDEA-15.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: AMPM
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 15 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 1.3mA (Typ)
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics
Product Category Oscillators Oscillators
Product Number AMPMDEA-15.0000 1123481-AMPMDEA-15.0000
Product Name AMPM XO (Standard) MEMS Crystals, Oscillators, Resonators - Oscillators
Features / Standards RoHS; Lead-Free
Frequency 15 MHz 15 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - D82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1377490-510ABA156M250AAGR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
View Details
3 suppliers