Abracon, LLC Crystals, Oscillators, Resonators - Oscillators AK2DCF2-100.00000T

Description
Win Source Part Number: 1338023-AK2DCF2-100. 00000T Category: Crystals, Oscillators, Resonators - Oscillators Series: ClearClock™ AK2 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±30ppm Current - Supply (Max): 15mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 10µA
Request a Quote Datasheet
Description
Win Source Part Number: 1338023-AK2DCF2-100. 00000T Category: Crystals, Oscillators, Resonators - Oscillators Series: ClearClock™ AK2 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±30ppm Current - Supply (Max): 15mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 10µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1338023-AK2DCF2-100.00000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1338023-AK2DCF2-100.00000T
Crystals, Oscillators, Resonators - Oscillators 1338023-AK2DCF2-100.00000T
Win Source Part Number: 1338023-AK2DCF2-100. 00000T Category: Crystals, Oscillators, Resonators - Oscillators Series: ClearClock™ AK2 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.043" (1.10mm) Standard Package: 1,000 Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±30ppm Current - Supply (Max): 15mA Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 10µA

Win Source Part Number: 1338023-AK2DCF2-100.00000T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ClearClock™ AK2
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 1,000
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±30ppm
Current - Supply (Max): 15mA
Voltage - Supply: 1.8V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 10µA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1338023-AK2DCF2-100.00000T
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC228-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - JM38510/10902BCA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details