Abracon, LLC SAW Filters AFS930S3-T

Description
RoHS/RoHS II Compliant Frequency - Center: 930.5 MHz Bandwidth: 4 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 930.5 MHz Bandwidth: 4 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS930S3-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 930.5 MHz Bandwidth: 4 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 930.5 MHz
  • Bandwidth: 4 MHz
  • Insertion Loss: 4.5 dB
  • Length: 3.8 mm
  • Width: 3.8 mm
  • Height: 1.5 mm
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-9250-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9250-1-ND
SAW Filters 535-9250-1-ND
930.5MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 4.5dB 4MHz Bandwidth 6-SMD, No Lead

930.5MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 4.5dB 4MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS930S3-T 535-9250-1-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 930500 kHz 930500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7443ESA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
3000MHz 25000MHz EMI RFI Filter - 844-TGL2201 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SAW Filters - 535-ABSTS5A2-34IM033MTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Communications
Fc 1.84E6 kHz
View Details