Abracon, LLC SAW Filters AFS915S3-T

Description
RoHS/RoHS II Compliant Frequency - Center: 915 MHz Bandwidth: 26 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 915 MHz Bandwidth: 26 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS915S3-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 915 MHz Bandwidth: 26 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 915 MHz
  • Bandwidth: 26 MHz
  • Insertion Loss: 4.5 dB
  • Length: 3.8 mm
  • Width: 3.8 mm
  • Height: 1.5 mm
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-9248-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9248-2-ND
SAW Filters 535-9248-2-ND
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 4.5dB 26MHz Bandwidth 6-SMD, No Lead

915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 4.5dB 26MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS915S3-T 535-9248-2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 915000 kHz 915000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filter - SPT902M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 902500 kHz
Package Type 3.0*3.0 mm
View Details
Interface - Filters - Active - CD54HCT297F3A - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
View Details