Abracon, LLC 869MHz EMI RFI Filter AFS869S3-T

Description
RoHS/RoHS II Compliant Frequency - Center: 869 MHz Bandwidth: 8 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 869 MHz Bandwidth: 8 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS869S3-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 869 MHz Bandwidth: 8 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 869 MHz
  • Bandwidth: 8 MHz
  • Insertion Loss: 4.5 dB
  • Length: 3.8 mm
  • Width: 3.8 mm
  • Height: 1.5 mm
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
869MHz EMI RFI Filter - 836-AFS869S3-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
869MHz EMI RFI Filter
836-AFS869S3-T
869MHz EMI RFI Filter 836-AFS869S3-T
Signal Conditioning 869MHz Product overview: AFS869S3-T from Abracon is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 869MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 869MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-AFS869S3-T can be used for catalog matching and distributor lookup.

Signal Conditioning 869MHz Product overview: AFS869S3-T from Abracon is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 869MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 869MHz, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-AFS869S3-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SAW Filters - 535-9247-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9247-6-ND
SAW Filters 535-9247-6-ND
869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 8MHz Bandwidth 6-SMD, No Lead

869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 8MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 535-9247-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9247-2-ND
SAW Filters 535-9247-2-ND
869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 8MHz Bandwidth 6-SMD, No Lead

869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 8MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 535-9247-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9247-1-ND
SAW Filters 535-9247-1-ND
869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 8MHz Bandwidth 6-SMD, No Lead

869MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 8MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Filter, Saw, 869Mhz, Smd; Centre Frequency Abracon - 40Y2076 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Saw, 869Mhz, Smd; Centre Frequency Abracon
40Y2076
Filter, Saw, 869Mhz, Smd; Centre Frequency Abracon 40Y2076
FILTER, SAW, 869MHZ, SMD; Centre Frequency:869MHz; Pass Band Frequency:865MHz to 873MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification RoHS Compliant: Yes

FILTER, SAW, 869MHZ, SMD; Centre Frequency:869MHz; Pass Band Frequency:865MHz to 873MHz; SAW Filter Applications:Remote Control Receivers; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Filter, 865Mhz To 873Mhz, Smd-6 Rohs Compliant Abracon - 73AJ1057 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, 865Mhz To 873Mhz, Smd-6 Rohs Compliant Abracon
73AJ1057
Saw Filter, 865Mhz To 873Mhz, Smd-6 Rohs Compliant Abracon 73AJ1057
SAW FILTER, 865MHZ TO 873MHZ, SMD-6 ROHS COMPLIANT: YES

SAW FILTER, 865MHZ TO 873MHZ, SMD-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number AFS869S3-T 836-AFS869S3-T 535-9247-6-ND 40Y2076 73AJ1057
Product Name 869MHz EMI RFI Filter SAW Filters Filter, Saw, 869Mhz, Smd; Centre Frequency Abracon Saw Filter, 865Mhz To 873Mhz, Smd-6 Rohs Compliant Abracon
Filter Category SAW Filter Active Filter SAW Filter SAW Filter
Standards and Certifications RoHS RoHS RoHS RoHS
Fc 869000 kHz 869000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1061TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - HSP43891GC-20 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type FIR; Digital, FIR
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details