Abracon, LLC SAW Filters AFS434S3-T

Description
RoHS/RoHS II Compliant Frequency - Center: 434 MHz Bandwidth: 4 MHz Insertion Loss: 2.7 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 434 MHz Bandwidth: 4 MHz Insertion Loss: 2.7 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS434S3-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 434 MHz Bandwidth: 4 MHz Insertion Loss: 2.7 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 434 MHz
  • Bandwidth: 4 MHz
  • Insertion Loss: 2.7 dB
  • Length: 3.8 mm
  • Width: 3.8 mm
  • Height: 1.5 mm
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-AFS434S3-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FILTER SAW 434MHZ 6-SMD

FILTER SAW 434MHZ 6-SMD

Buy Now Datasheet
SAW Filters - 535-AFS434S3-TCT-ND - DigiKey
Thief River Falls, MN, United States
434MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB 4MHz Bandwidth 6-SMD, No Lead

434MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB 4MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 535-AFS434S3-TTR-ND - DigiKey
Thief River Falls, MN, United States
434MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB 4MHz Bandwidth 6-SMD, No Lead

434MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.7dB 4MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Saw Filter, 434Mhz, Smd-6; Centre Frequency Abracon - 51AC8174 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, 434Mhz, Smd-6; Centre Frequency Abracon
51AC8174
Saw Filter, 434Mhz, Smd-6; Centre Frequency Abracon 51AC8174
SAW FILTER, 434MHZ, SMD-6; Centre Frequency:434MHz; Pass Band Frequency:-; SAW Filter Applications:Automot ive Electronics, Remote Control; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification RoHS Compliant: Yes

SAW FILTER, 434MHZ, SMD-6; Centre Frequency:434MHz; Pass Band Frequency:-; SAW Filter Applications:Automotive Electronics, Remote Control; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Saw Filter, 434Mhz, Smd-6 Rohs Compliant Abracon - 73AJ1056 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, 434Mhz, Smd-6 Rohs Compliant Abracon
73AJ1056
Saw Filter, 434Mhz, Smd-6 Rohs Compliant Abracon 73AJ1056
SAW FILTER, 434MHZ, SMD-6 ROHS COMPLIANT: YES

SAW FILTER, 434MHZ, SMD-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number AFS434S3-T 535-AFS434S3-TDKR-ND 51AC8174 73AJ1056
Product Name SAW Filters Saw Filter, 434Mhz, Smd-6; Centre Frequency Abracon Saw Filter, 434Mhz, Smd-6 Rohs Compliant Abracon
Filter Category SAW Filter SAW Filter SAW Filter SAW Filter
Standards and Certifications RoHS RoHS RoHS
Fc 434000 kHz 434000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7430EUB+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
BandPass Crystal Filters - A-642 - Networks International Corporation
Networks International Corporation
Specs
Filter Category Passive Filter; Quartz / Crystal Filter
View Details