Abracon, LLC SAW Filters AFS418S3

Description
RoHS/RoHS II Compliant Frequency - Center: 418 MHz Bandwidth: 4 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 418 MHz Bandwidth: 4 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS418S3 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 418 MHz Bandwidth: 4 MHz Insertion Loss: 4.5 dB Length: 3.8 mm Width: 3.8 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 418 MHz
  • Bandwidth: 4 MHz
  • Insertion Loss: 4.5 dB
  • Length: 3.8 mm
  • Width: 3.8 mm
  • Height: 1.5 mm
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-9245-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9245-2-ND
SAW Filters 535-9245-2-ND
418MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 4MHz Bandwidth 6-SMD, No Lead

418MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 4.5dB 4MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS418S3 535-9245-2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 418000 kHz 418000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - ML6429CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 7100 to 8400 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1061SRCT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
 - AFS14A34-1588.66-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.59E6 kHz
View Details
3 suppliers