Abracon, LLC Filters - SAW Filters AFS374E

Description
RoHS/RoHS II Compliant Frequency - Center: 374 MHz Bandwidth: 20.5 MHz Insertion Loss: 8.5 dB Length: 5 mm Width: 5 mm Height: 1.35 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 374 MHz Bandwidth: 20.5 MHz Insertion Loss: 8.5 dB Length: 5 mm Width: 5 mm Height: 1.35 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS374E - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 374 MHz Bandwidth: 20.5 MHz Insertion Loss: 8.5 dB Length: 5 mm Width: 5 mm Height: 1.35 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 374 MHz
  • Bandwidth: 20.5 MHz
  • Insertion Loss: 8.5 dB
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.35 mm
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - SAW Filters
1225476-AFS374E
Filters - SAW Filters 1225476-AFS374E
Win Source Part Number: 1225476-AFS374E Category: Filters>SAW Filters Package: Tape & Reel Applications: WLAN Standard Package: 1,000 Mounting: SMD (SMT) Insertion Loss: 8.5dB Height (Max): 0.053" (1.35mm) Bandwidth: 20.5MHz Frequency - Center: 374MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Abracon LLC Other Names: 300-9243-1,300-9243- 2,535-9243-1,535-924 3-2,300-9243-1-ND,30 0-9243-2-ND,535-9243 -6 Product Status: Obsolete

Win Source Part Number: 1225476-AFS374E
Category: Filters>SAW Filters
Package: Tape & Reel
Applications: WLAN
Standard Package: 1,000
Mounting: SMD (SMT)
Insertion Loss: 8.5dB
Height (Max): 0.053" (1.35mm)
Bandwidth: 20.5MHz
Frequency - Center: 374MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Abracon LLC
Other Names: 300-9243-1,300-9243-2,535-9243-1,535-9243-2,300-9243-1-ND,300-9243-2-ND,535-9243-6
Product Status: Obsolete

Buy Now Datasheet
SAW Filters - 535-9243-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9243-2-ND
SAW Filters 535-9243-2-ND
374MHz Frequency WLAN RF SAW Filter (Surface Acoustic Wave) 8.5dB 20.5MHz Bandwidth 8-SMD, No Lead

374MHz Frequency WLAN RF SAW Filter (Surface Acoustic Wave) 8.5dB 20.5MHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number AFS374E 1225476-AFS374E 535-9243-2-ND
Product Name Filters - SAW Filters SAW Filters
Filter Category SAW Filter SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 374000 kHz 374000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - PEMI4CSP/RT135 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
50Ohm EMI RFI Filter - 844-885136 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SAW Filters - 535-AFII-SW-0092-TTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; Meter Reading
Fc 866500 kHz
View Details