Abracon, LLC SAW Filters AFS315E-T

Description
RoHS/RoHS II Compliant Frequency - Center: 315 MHz Bandwidth: 600 kHz Insertion Loss: 3 dB Length: 5 mm Width: 5 mm Height: 1.35 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 315 MHz Bandwidth: 600 kHz Insertion Loss: 3 dB Length: 5 mm Width: 5 mm Height: 1.35 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS315E-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 315 MHz Bandwidth: 600 kHz Insertion Loss: 3 dB Length: 5 mm Width: 5 mm Height: 1.35 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 315 MHz
  • Bandwidth: 600 kHz
  • Insertion Loss: 3 dB
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.35 mm
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-9242-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9242-1-ND
SAW Filters 535-9242-1-ND
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3dB 600kHz Bandwidth 8-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3dB 600kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
SAW Filters - 535-9242-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9242-2-ND
SAW Filters 535-9242-2-ND
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3dB 600kHz Bandwidth 8-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3dB 600kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet
SAW Filters - 535-9242-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9242-6-ND
SAW Filters 535-9242-6-ND
315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3dB 600kHz Bandwidth 8-SMD, No Lead

315MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 3dB 600kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS315E-T 535-9242-1-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 315000 kHz 315000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
EMI RFI Filter - 844-QM23013TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Reel
View Details
Interface - Filters - Active - MAX7439ETP - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
 - AFS14A04-1575.42-T2 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 1.58E6 kHz
View Details
2 suppliers