Abracon, LLC SAW Filters AFS303.825E

Description
RoHS/RoHS II Compliant Frequency - Center: 303.825 MHz Bandwidth: 500 kHz Insertion Loss: 1.7 dB Length: 5 mm Width: 5 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 303.825 MHz Bandwidth: 500 kHz Insertion Loss: 1.7 dB Length: 5 mm Width: 5 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS303.825E - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 303.825 MHz Bandwidth: 500 kHz Insertion Loss: 1.7 dB Length: 5 mm Width: 5 mm Height: 1.5 mm Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 303.825 MHz
  • Bandwidth: 500 kHz
  • Insertion Loss: 1.7 dB
  • Length: 5 mm
  • Width: 5 mm
  • Height: 1.5 mm
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-9241-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9241-2-ND
SAW Filters 535-9241-2-ND
303.825MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.7dB 500kHz Bandwidth 8-SMD, No Lead

303.825MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.7dB 500kHz Bandwidth 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS303.825E 535-9241-2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 303825 kHz 303825 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Interface - Filters - Active - PESD1USB30087 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filter - SPT422M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 422000 kHz
Package Type 3.0*3.0 mm
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details