Abracon, LLC SAW Filters AFS20A20-1910.00-T3

Description
RoHS/RoHS II Compliant Frequency - Center: 1.91 GHz Bandwidth: 20 MHz Insertion Loss: 1.2 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 1.91 GHz Bandwidth: 20 MHz Insertion Loss: 1.2 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS20A20-1910.00-T3 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 1.91 GHz Bandwidth: 20 MHz Insertion Loss: 1.2 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete

RoHS/RoHS II Compliant

  • Frequency - Center: 1.91 GHz
  • Bandwidth: 20 MHz
  • Insertion Loss: 1.2 dB
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, No Lead
  • Part Status: Obsolete
Supplier's Site Datasheet
SAW Filters - 535-12067-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-12067-2-ND
SAW Filters 535-12067-2-ND
1.91GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.2dB 20MHz Bandwidth 4-SMD, No Lead

1.91GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.2dB 20MHz Bandwidth 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS20A20-1910.00-T3 535-12067-2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 1.91E6 kHz 1.91E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - HSP43168JI-40 - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
EMI RFI Filter - 844-QPQ1287TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 21S15A - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 21400 kHz
View Details