Abracon, LLC AFS20A20-1910.00-T2

Description
RoHS/RoHS II Compliant Frequency - Center: 1.91 GHz Bandwidth: 20 MHz Insertion Loss: 1.2 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete
Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 1.91 GHz Bandwidth: 20 MHz Insertion Loss: 1.2 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS20A20-1910.00-T2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 1.91 GHz Bandwidth: 20 MHz Insertion Loss: 1.2 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete

RoHS/RoHS II Compliant

  • Frequency - Center: 1.91 GHz
  • Bandwidth: 20 MHz
  • Insertion Loss: 1.2 dB
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, No Lead
  • Part Status: Obsolete
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category IC Electronic Filters
Product Number AFS20A20-1910.00-T2
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX292EWE-G90095 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 25 kHz
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details