Abracon, LLC SAW Filters AFS20A20-1227.60-T3

Description
RoHS/RoHS II Compliant Frequency - Center: 1.228 GHz Bandwidth: 20 MHz Insertion Loss: 1.6 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 1.228 GHz Bandwidth: 20 MHz Insertion Loss: 1.6 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS20A20-1227.60-T3 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 1.228 GHz Bandwidth: 20 MHz Insertion Loss: 1.6 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 1.228 GHz
  • Bandwidth: 20 MHz
  • Insertion Loss: 1.6 dB
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - AFS20A20-1227.60-T3-ND - DigiKey
Thief River Falls, MN, United States
1.228GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.6dB 20MHz Bandwidth 4-SMD, No Lead

1.228GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.6dB 20MHz Bandwidth 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS20A20-1227.60-T3 AFS20A20-1227.60-T3-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 1.23E6 kHz 1.23E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - LTC6605CDJC-10#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filters - 2312-QPQ1028TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.23E6 to 1.58E6 kHz
View Details
SAW Filters - 535-AFII-SW-0059-TDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.24E6 kHz
View Details