Abracon, LLC AFS20A20-1227.60-T2

Description
RoHS/RoHS II Compliant Frequency - Center: 1.228 GHz Bandwidth: 20 MHz Insertion Loss: 1.6 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete
Description
RoHS/RoHS II Compliant Frequency - Center: 1.228 GHz Bandwidth: 20 MHz Insertion Loss: 1.6 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete
Datasheet
Datasheet Summary
Powered by GS/AI

The AFS20A26-1227.60-T2 is a surface mount SAW filter designed for wireless communication applications, including remote control and cellular phones. It features a compact low-profile package measuring 2.0 mm x 1.6 mm x 0.9 mm. The filter operates at a center frequency of 1227.60 MHz with a 3-dB bandwidth of 20 MHz. It exhibits low insertion loss of 1.6 dB and excellent selectivity with high out-of-band rejection. The device can handle a maximum input power level of +20 dBm and has a DC permissive voltage of 3V DC. It operates within a temperature range of -30¬8C to +85¬8C and can be stored at temperatures between -40¬8C and +85¬8C. The filter does not require a matching network for operation into 50,Ѷ systems, making it suitable for various applications. The product is packaged in reels of 2,000 units, complying with RoHS standards.

Datasheet Summary
Powered by GS/AI

The AFS20A26-1227.60-T2 is a surface mount SAW filter designed for wireless communication applications, including remote control and cellular phones. It features a compact low-profile package measuring 2.0 mm x 1.6 mm x 0.9 mm. The filter operates at a center frequency of 1227.60 MHz with a 3-dB bandwidth of 20 MHz. It exhibits low insertion loss of 1.6 dB and excellent selectivity with high out-of-band rejection. The device can handle a maximum input power level of +20 dBm and has a DC permissive voltage of 3V DC. It operates within a temperature range of -30¬8C to +85¬8C and can be stored at temperatures between -40¬8C and +85¬8C. The filter does not require a matching network for operation into 50,Ѷ systems, making it suitable for various applications. The product is packaged in reels of 2,000 units, complying with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
 - AFS20A20-1227.60-T2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 1.228 GHz Bandwidth: 20 MHz Insertion Loss: 1.6 dB Length: 2 mm Width: 1.6 mm Height: 0.9 mm Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Part Status: Obsolete

RoHS/RoHS II Compliant

  • Frequency - Center: 1.228 GHz
  • Bandwidth: 20 MHz
  • Insertion Loss: 1.6 dB
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.9 mm
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, No Lead
  • Part Status: Obsolete
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category IC Electronic Filters
Product Number AFS20A20-1227.60-T2
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1897171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
EMI RFI Filter - 844-QPQ1907SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Co-existence BAW Filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX296EWE - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 50 kHz
View Details
 - AFS915S3-T - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 915000 kHz
View Details
2 suppliers