Abracon, LLC SAW Filters AFS1575.42S4-T

Description
RoHS/RoHS II Compliant Frequency - Center: 1.575 GHz Bandwidth: 2.4 MHz Insertion Loss: 1.5 dB Length: 3 mm Width: 3 mm Height: 1.28 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 1.575 GHz Bandwidth: 2.4 MHz Insertion Loss: 1.5 dB Length: 3 mm Width: 3 mm Height: 1.28 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS1575.42S4-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 1.575 GHz Bandwidth: 2.4 MHz Insertion Loss: 1.5 dB Length: 3 mm Width: 3 mm Height: 1.28 mm Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 1.575 GHz
  • Bandwidth: 2.4 MHz
  • Insertion Loss: 1.5 dB
  • Length: 3 mm
  • Width: 3 mm
  • Height: 1.28 mm
  • Mounting Type: Surface Mount
  • Package / Case: 6-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-9239-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9239-2-ND
SAW Filters 535-9239-2-ND
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.5dB 2.4MHz Bandwidth 6-SMD, No Lead

1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.5dB 2.4MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 535-9239-1-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9239-1-ND
SAW Filters 535-9239-1-ND
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.5dB 2.4MHz Bandwidth 6-SMD, No Lead

1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.5dB 2.4MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
SAW Filters - 535-9239-6-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-9239-6-ND
SAW Filters 535-9239-6-ND
1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.5dB 2.4MHz Bandwidth 6-SMD, No Lead

1.575GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.5dB 2.4MHz Bandwidth 6-SMD, No Lead

Buy Now Datasheet
Saw Filter, 1.57542Ghz, Smd-6; Center Frequency Abracon - 56AC7540 - Newark, An Avnet Company
Chicago, IL, United States
Saw Filter, 1.57542Ghz, Smd-6; Center Frequency Abracon
56AC7540
Saw Filter, 1.57542Ghz, Smd-6; Center Frequency Abracon 56AC7540
SAW FILTER, 1.57542GHZ, SMD-6; Center Frequency:1.57542GHz ; Pass Band Frequency:1.57422GHz a 1.57662GHz; SAW Filter Applications:GPS, RF Devices; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes

SAW FILTER, 1.57542GHZ, SMD-6; Center Frequency:1.57542GHz; Pass Band Frequency:1.57422GHz a 1.57662GHz; SAW Filter Applications:GPS, RF Devices; No. of Pins:6Pins; Filter Case Style:SMD; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category IC Electronic Filters IC Electronic Filters IC Electronic Filters
Product Number AFS1575.42S4-T 535-9239-2-ND 56AC7540
Product Name SAW Filters Saw Filter, 1.57542Ghz, Smd-6; Center Frequency Abracon
Filter Category SAW Filter SAW Filter SAW Filter
Standards and Certifications RoHS RoHS
Fc 1.58E6 kHz 1.58E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1060SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Interface - Filters - Active - ML6420CS3 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 3000 to 9300 kHz
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Specs
Filter Category Quartz / Crystal Filter
Filter Type Band Pass
Applications Commercial; Communications; Industrial; Military
View Details