Abracon, LLC SAW Filters AFS14A40-1900.00-T3

Description
RoHS/RoHS II Compliant Frequency - Center: 1.9 GHz Bandwidth: 40 MHz Insertion Loss: 2 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 1.9 GHz Bandwidth: 40 MHz Insertion Loss: 2 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS14A40-1900.00-T3 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 1.9 GHz Bandwidth: 40 MHz Insertion Loss: 2 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Active

RoHS/RoHS II Compliant

  • Frequency - Center: 1.9 GHz
  • Bandwidth: 40 MHz
  • Insertion Loss: 2 dB
  • Length: 1.4 mm
  • Width: 1.1 mm
  • Height: 0.7 mm
  • Mounting Type: Surface Mount
  • Package / Case: 5-SMD, No Lead
  • Part Status: Active
Supplier's Site Datasheet
SAW Filters - 535-12063-2-ND - DigiKey
Thief River Falls, MN, United States
SAW Filters
535-12063-2-ND
SAW Filters 535-12063-2-ND
1.9GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2dB 40MHz Bandwidth 5-SMD, No Lead

1.9GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2dB 40MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS14A40-1900.00-T3 535-12063-2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 1.90E6 kHz 1.90E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - UAF42AU - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal, Continuous-Time
Fc 100 kHz
View Details
Active Filters - 1923354P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Unique Transfer Functions -  - Networks International Corporation
Networks International Corporation
Specs
Filter Category Passive Filter; Quartz / Crystal Filter
View Details