Abracon, LLC SAW Filters AFS14A30-2185.00-T2

Description
RoHS/RoHS II Compliant Frequency - Center: 2.19 GHz Bandwidth: 30 MHz Insertion Loss: 2 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Frequency - Center: 2.19 GHz Bandwidth: 30 MHz Insertion Loss: 2 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AFS14A30-2185.00-T2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Frequency - Center: 2.19 GHz Bandwidth: 30 MHz Insertion Loss: 2 dB Length: 1.4 mm Width: 1.1 mm Height: 0.7 mm Mounting Type: Surface Mount Package / Case: 5-SMD, No Lead Part Status: Obsolete

RoHS/RoHS II Compliant

  • Frequency - Center: 2.19 GHz
  • Bandwidth: 30 MHz
  • Insertion Loss: 2 dB
  • Length: 1.4 mm
  • Width: 1.1 mm
  • Height: 0.7 mm
  • Mounting Type: Surface Mount
  • Package / Case: 5-SMD, No Lead
  • Part Status: Obsolete
Supplier's Site Datasheet
SAW Filters - AFS14A30-2185.00-T2-ND - DigiKey
Thief River Falls, MN, United States
2.19GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2dB 30MHz Bandwidth 5-SMD, No Lead

2.19GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2dB 30MHz Bandwidth 5-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category IC Electronic Filters IC Electronic Filters
Product Number AFS14A30-2185.00-T2 AFS14A30-2185.00-T2-ND
Product Name SAW Filters
Filter Category SAW Filter SAW Filter
Standards and Certifications RoHS
Fc 2.19E6 kHz 2.19E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - PEB2260NV3.0-SICOFI - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
6GHz EMI RFI Filter - 844-TGL2210-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Active Filters - 1923354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
SAW Filter - SPT806M3030A - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Filter Category SAW Filter
Fc 806000 kHz
Package Type 3.0*3.0 mm
View Details