Abracon, LLC ABS07W kHz Crystal (Tuning Fork) ABS07W-32.768KHZ-D-2-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07W Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 3 pF ESR (Equivalent Series Resistance): 55 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07W Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 3 pF ESR (Equivalent Series Resistance): 55 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS07W kHz Crystal (Tuning Fork) - ABS07W-32.768KHZ-D-2-T - Abracon, LLC
Spicewood, TX, United States
ABS07W kHz Crystal (Tuning Fork)
ABS07W-32.768KHZ-D-2-T
ABS07W kHz Crystal (Tuning Fork) ABS07W-32.768KHZ-D-2-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07W Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 3 pF ESR (Equivalent Series Resistance): 55 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS07W
  • Type: kHz Crystal (Tuning Fork)
  • Length: 3.2 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 3 pF
  • ESR (Equivalent Series Resistance): 55 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators Crystals Series: ABS07W Product Status: Obsolete Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Operating Mode: Fundamental Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators Crystals
Series: ABS07W
Product Status: Obsolete
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Frequency Tolerance: ±20ppm
Operating Mode: Fundamental
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Crystals - 535-14105-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 3pF 55 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 3pF 55 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 3Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon - 56AC7530 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 3Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon
56AC7530
Crystal, 32.768Khz, 3Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon 56AC7530
CRYSTAL, 32.768KHZ, 3PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:3pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07W Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 3PF, 3.2MM X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:3pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07W Series RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 3PF SMD

CRYSTAL 32.7680KHZ 3PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number ABS07W-32.768KHZ-D-2-T 535-14105-2-ND 56AC7530 ABS07W-32.768KHZ-D-2-T
Product Name ABS07W kHz Crystal (Tuning Fork) Crystals, Oscillators, Resonators Crystals Crystals Crystal, 32.768Khz, 3Pf, 3.2Mm X 1.5Mm; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 3 pF 3 pF 3 pF 3 pF
ESR 55000 ohms 55000 ohms
Unlock Full Specs
to access all available technical data