Abracon, LLC ABS07 kHz Crystal (Tuning Fork) ABS07-32.768KHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABS07 kHz Crystal (Tuning Fork) - ABS07-32.768KHZ-T - Abracon, LLC
Spicewood, TX, United States
ABS07 kHz Crystal (Tuning Fork)
ABS07-32.768KHZ-T
ABS07 kHz Crystal (Tuning Fork) ABS07-32.768KHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 70 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS07
  • Type: kHz Crystal (Tuning Fork)
  • Length: 3.2 mm
  • Width: 1.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 70 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Resonator - ABS07-32.768KHZ-T - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ABS07-32.768KHZ-T
Crystal Resonator ABS07-32.768KHZ-T
32.768kHz SMD Low Profile Crystal|•Low frequency in small size SMD|•0.9mm height ideal for high density circuit boards|•Ceramic package offers excellent environmental & heat resistance|•Extended temperature -40°C to +85°C for industrial applications|Applica tions:|•Wide range in communication & measuring equipment|•Commercia l & Industrial applications|•Automo tive electronics applications|•Wirele ss communications|•PDA and Palm Pilots.

32.768kHz SMD Low Profile Crystal|•Low frequency in small size SMD|•0.9mm height ideal for high density circuit boards|•Ceramic package offers excellent environmental & heat resistance|•Extended temperature -40°C to +85°C for industrial applications|Applications:|•Wide range in communication & measuring equipment|•Commercial & Industrial applications|•Automotive electronics applications|•Wireless communications|•PDA and Palm Pilots.

Supplier's Site Datasheet
Oscillators - ABS07-32.768KHZ-T - 843965-ABS07-32.768KHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ABS07-32.768KHZ-T
843965-ABS07-32.768KHZ-T
Oscillators - ABS07-32.768KHZ-T 843965-ABS07-32.768KHZ-T
Manufacturer: Abracon LLC Win Source Part Number: 843965-ABS07-32.768K HZ-T Series: ABS07 Features: 32.768 kHz Crystal 70 kOhms Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 52 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Other Part Number: 535-9542-1, 535-9542-2, ABS0732768KHZT, Q4741645, 535-9542-6

Manufacturer: Abracon LLC
Win Source Part Number: 843965-ABS07-32.768KHZ-T
Series: ABS07
Features: 32.768 kHz Crystal 70 kOhms
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 52 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Other Part Number: 535-9542-1, 535-9542-2, ABS0732768KHZT, Q4741645, 535-9542-6

Buy Now Datasheet
Crystal Units - 1712839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712839P
Crystal Units 1712839P
Abracon ABS07-32.768KHZ-T Crystal Unit

Abracon ABS07-32.768KHZ-T Crystal Unit

Supplier's Site
Crystal Units - 1712309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712309
Crystal Units 1712309
Abracon ABS07-32.768KHZ-T Crystal Unit

Abracon ABS07-32.768KHZ-T Crystal Unit

Supplier's Site
Crystal Units - 1712839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712839
Crystal Units 1712839
Abracon ABS07-32.768KHZ-T Crystal Unit

Abracon ABS07-32.768KHZ-T Crystal Unit

Supplier's Site
Crystals - 535-9542-1-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9542-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9542-6-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Abracon - 14N8749 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Abracon
14N8749
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Abracon 14N8749
CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; ESR:70kohm RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; ESR:70kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Abracon - 41M1655 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Abracon
41M1655
Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Abracon 41M1655
CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; ESR:70kohm RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 3.2 X 1.5MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; ESR:70kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon - 06X4692 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon
06X4692
Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon 06X4692
CRYSTAL, 32.768KHZ, 12.5PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, SMD; Frequency Nom:32.768kHz; Crystal Case:SMD, 3.2mm x 1.5mm; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:ABS07 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - ABS07-32.768KHZ-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
ABS07-32.768KHZ-T
Crystal Oscillator/Oscillator/Resonator >> Crystals ABS07-32.768KHZ-T
32.768kHz 贴片晶振 12.5pF ±20ppm SMD3215-2P Crystals ROHS

32.768kHz 贴片晶振 12.5pF ±20ppm SMD3215-2P Crystals ROHS

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Crystals Resonators Oscillators Crystals Crystals Crystals Crystals Crystals Crystals Crystals Crystals
Product Number ABS07-32.768KHZ-T ABS07-32.768KHZ-T 843965-ABS07-32.768KHZ-T 1712839P 1712309 535-9542-1-ND 14N8749 06X4692 ABS07-32.768KHZ-T ABS07-32.768KHZ-T ABS07-32.768KHZ-T
Product Name ABS07 kHz Crystal (Tuning Fork) Crystal Resonator Oscillators - ABS07-32.768KHZ-T Crystal Units Crystal Units Crystals Crystal, 32.768Khz, 12.5Pf, 3.2 X 1.5Mm; Frequency Nom Abracon Crystal, 32.768Khz, 12.5Pf, Smd; Frequency Nom Abracon Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals Crystals
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF 12.5 pF
ESR 70000 ohms 70000 ohms 70000 ohms 70000 ohms 70000 ohms
Unlock Full Specs
to access all available technical data