Abracon, LLC ABMM2 MHz Crystal ABMM2-48.000MHZ-E2F-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 48 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 48 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABMM2 MHz Crystal - ABMM2-48.000MHZ-E2F-T - Abracon, LLC
Spicewood, TX, United States
ABMM2 MHz Crystal
ABMM2-48.000MHZ-E2F-T
ABMM2 MHz Crystal ABMM2-48.000MHZ-E2F-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 48 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABMM2
  • Type: MHz Crystal
  • Length: 6 mm
  • Width: 3.6 mm
  • Height: 1.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 48 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9645-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9645-6-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9645-1-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

48MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1208202-ABMM2-48.000MHZ-E2F-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1208202-ABMM2-48.000MHZ-E2F-T
Crystals, Oscillators, Resonators - Crystals 1208202-ABMM2-48.000MHZ-E2F-T
Win Source Part Number: 1208202-ABMM2-48.000 MHZ-E2F-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABMM2 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 48 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.240" L x 0.142" W (6.00mm x 3.60mm) Alternative Parts (Cross-Reference): ABMM2-48.000MHZ-E2-F -T; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Abracon LLC Other Names: ABMM248000MHZE2FT,53 5-9645-1,535-9645-2, Q3271958AC,535-9645- 6

Win Source Part Number: 1208202-ABMM2-48.000MHZ-E2F-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABMM2
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 48 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.240" L x 0.142" W (6.00mm x 3.60mm)
Alternative Parts (Cross-Reference): ABMM2-48.000MHZ-E2-F-T;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Abracon LLC
Other Names: ABMM248000MHZE2FT,535-9645-1,535-9645-2,Q3271958AC,535-9645-6

Buy Now Datasheet
CRYSTAL 48.0000MHZ 18PF SMD

CRYSTAL 48.0000MHZ 18PF SMD

Supplier's Site
Crystal 48.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 48T0856 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 48.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
48T0856
Crystal 48.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 48T0856
CRYSTAL 48.0000MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 48.0000MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals Oscillators
Product Number ABMM2-48.000MHZ-E2F-T 535-9645-2-ND 1208202-ABMM2-48.000MHZ-E2F-T ABMM2-48.000MHZ-E2F-T 48T0856
Product Name ABMM2 MHz Crystal Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal 48.0000Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 48 MHz 48 MHz 48 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF
ESR 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136292 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - NE555PSR - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details