Abracon, LLC ABMM2 MHz Crystal ABMM2-25.000MHZ-E2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABMM2 MHz Crystal - ABMM2-25.000MHZ-E2-T - Abracon, LLC
Spicewood, TX, United States
ABMM2 MHz Crystal
ABMM2-25.000MHZ-E2-T
ABMM2 MHz Crystal ABMM2-25.000MHZ-E2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABMM2
  • Type: MHz Crystal
  • Length: 6 mm
  • Width: 3.6 mm
  • Height: 1.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 25 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1226167-ABMM2-25.000MHZ-E2-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1226167-ABMM2-25.000MHZ-E2-T
Crystals, Oscillators, Resonators - Crystals 1226167-ABMM2-25.000MHZ-E2-T
Win Source Part Number: 1226167-ABMM2-25.000 MHZ-E2-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABMM2 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.240" L x 0.142" W (6.00mm x 3.60mm) Alternative Parts (Cross-Reference): ABMM2-25.000MHZ-E2-T .; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Abracon LLC Other Names: 535-9640-1,535-9640- 2,535-9640-6,ABMM225 000MHZE2T

Win Source Part Number: 1226167-ABMM2-25.000MHZ-E2-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABMM2
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.240" L x 0.142" W (6.00mm x 3.60mm)
Alternative Parts (Cross-Reference): ABMM2-25.000MHZ-E2-T.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Abracon LLC
Other Names: 535-9640-1,535-9640-2,535-9640-6,ABMM225000MHZE2T

Buy Now Datasheet
Crystal Units - 1712288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712288
Crystal Units 1712288
Abracon ABMM2-25.000MHZ-E2-T

Abracon ABMM2-25.000MHZ-E2-T

Supplier's Site
Crystal Units - 1712878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712878P
Crystal Units 1712878P
Abracon ABMM2-25.000MHZ-E2-T

Abracon ABMM2-25.000MHZ-E2-T

Supplier's Site
Crystal Units - 1712878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1712878
Crystal Units 1712878
Abracon ABMM2-25.000MHZ-E2-T

Abracon ABMM2-25.000MHZ-E2-T

Supplier's Site
Crystals - 535-9640-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9640-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9640-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 25Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon - 13J1704 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon
13J1704
Crystal, 25Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon 13J1704
CRYSTAL, 25MHZ, 18PF, 6 X 3.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, 6 X 3.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 25Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon - 95J9861 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon
95J9861
Crystal, 25Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon 95J9861
CRYSTAL, 25MHZ, 18PF, 6 X 3.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, 6 X 3.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABMM2 Series; Operating Temperature Min:-20°CRoHS Compliant: Yes

Supplier's Site Datasheet
Seam Seal Crystal Ceramic, 25.000Mhz, 18Pf, 20Ppm, 6 X 3.5 X 1.2 Rohs Compliant Abracon - 84AC0636 - Newark, An Avnet Company
Chicago, IL, United States
Seam Seal Crystal Ceramic, 25.000Mhz, 18Pf, 20Ppm, 6 X 3.5 X 1.2 Rohs Compliant Abracon
84AC0636
Seam Seal Crystal Ceramic, 25.000Mhz, 18Pf, 20Ppm, 6 X 3.5 X 1.2 Rohs Compliant Abracon 84AC0636
SEAM SEAL CRYSTAL CERAMIC, 25.000MHZ, 18PF, 20PPM, 6 X 3.5 X 1.2 ROHS COMPLIANT: YES

SEAM SEAL CRYSTAL CERAMIC, 25.000MHZ, 18PF, 20PPM, 6 X 3.5 X 1.2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals Oscillators Crystals
Product Number ABMM2-25.000MHZ-E2-T 1226167-ABMM2-25.000MHZ-E2-T 1712288 1712878P 535-9640-2-ND 13J1704 84AC0636 ABMM2-25.000MHZ-E2-T
Product Name ABMM2 MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystal Units Crystal Units Crystals Crystal, 25Mhz, 18Pf, 6 X 3.5Mm; Frequency Nom Abracon Seam Seal Crystal Ceramic, 25.000Mhz, 18Pf, 20Ppm, 6 X 3.5 X 1.2 Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS
Frequency 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
ESR 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data