Abracon, LLC ABM7 MHz Crystal ABM7-10.000MHZ-D2Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM7 Type: MHz Crystal Length: 6 mm Width: 3.5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM7 Type: MHz Crystal Length: 6 mm Width: 3.5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM7 MHz Crystal - ABM7-10.000MHZ-D2Y-T - Abracon, LLC
Spicewood, TX, United States
ABM7 MHz Crystal
ABM7-10.000MHZ-D2Y-T
ABM7 MHz Crystal ABM7-10.000MHZ-D2Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM7 Type: MHz Crystal Length: 6 mm Width: 3.5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM7
  • Type: MHz Crystal
  • Length: 6 mm
  • Width: 3.5 mm
  • Height: 1.4 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 10 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9833-2-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

10MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9833-6-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

10MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-9833-1-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

10MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators -Crystals Series: ABM7 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 10 MHz Frequency Stability: ±30ppm Mounting Type: Surface Mount Package / Case: 2-SMD, No Lead

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators -Crystals
Series: ABM7
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 10 MHz
Frequency Stability: ±30ppm
Mounting Type: Surface Mount
Package / Case: 2-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2403447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2403447
Crystal Units 2403447
Abracon ABM7-10.000MHZ-D2Y-T Crystal

Abracon ABM7-10.000MHZ-D2Y-T Crystal

Supplier's Site
Crystal Units - 2403446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2403446
Crystal Units 2403446
Abracon ABM7-10.000MHZ-D2Y-T Crystal

Abracon ABM7-10.000MHZ-D2Y-T Crystal

Supplier's Site
Crystal Units - 2403447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2403447P
Crystal Units 2403447P
Abracon ABM7-10.000MHZ-D2Y-T Crystal

Abracon ABM7-10.000MHZ-D2Y-T Crystal

Supplier's Site
Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Abracon - 56AC7497 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Abracon
56AC7497
Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Abracon 56AC7497
CRYSTAL, 10MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:10MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 10MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:10MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm Rohs Compliant Abracon - 89AH0788 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm Rohs Compliant Abracon
89AH0788
Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm Rohs Compliant Abracon 89AH0788
CRYSTAL, 10MHZ, 18PF, 6MM X 3.5MM ROHS COMPLIANT: YES

CRYSTAL, 10MHZ, 18PF, 6MM X 3.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Abracon - 51AC8139 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Abracon
51AC8139
Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Abracon 51AC8139
CRYSTAL, 10MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:10MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 10MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:10MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM7 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 10.0000MHZ 18PF SMD

CRYSTAL 10.0000MHZ 18PF SMD

Supplier's Site
CRYSTAL 10.0000MHZ 18PF SMD

CRYSTAL 10.0000MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Oscillators Crystals Crystals Crystals Crystals Crystals Crystals
Product Number ABM7-10.000MHZ-D2Y-T 535-9833-2-ND 2403447 56AC7497 89AH0788 51AC8139 ABM7-10.000MHZ-D2Y-T ABM7-10.000MHZ-D2Y-T
Product Name ABM7 MHz Crystal Crystals Crystals, Oscillators, Resonators -Crystals Crystal Units Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Abracon Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm Rohs Compliant Abracon Crystal, 10Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Abracon Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data