Abracon, LLC ABM3 MHz Crystal ABM3-8.000MHZ-D2Y-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 140 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 140 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM3 MHz Crystal - ABM3-8.000MHZ-D2Y-T - Abracon, LLC
Spicewood, TX, United States
ABM3 MHz Crystal
ABM3-8.000MHZ-D2Y-T
ABM3 MHz Crystal ABM3-8.000MHZ-D2Y-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 8 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 140 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM3
  • Type: MHz Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 8 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 140 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal Resonator - ABM3-8.000MHZ-D2Y-T - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ABM3-8.000MHZ-D2Y-T
Crystal Resonator ABM3-8.000MHZ-D2Y-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Crystal Units - 1710572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710572
Crystal Units 1710572
Abracon ABM3-8.000MHZ-D2Y-T Crystal

Abracon ABM3-8.000MHZ-D2Y-T Crystal

Supplier's Site
Crystal Units - 1710572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710572P
Crystal Units 1710572P
Abracon ABM3-8.000MHZ-D2Y-T Crystal

Abracon ABM3-8.000MHZ-D2Y-T Crystal

Supplier's Site
Crystal Units - 1710266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710266
Crystal Units 1710266
Abracon ABM3-8.000MHZ-D2Y-T Crystal

Abracon ABM3-8.000MHZ-D2Y-T Crystal

Supplier's Site
Crystals - 535-10630-1-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10630-6-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 535-10630-2-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 18pF 140 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon - 77R1485 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon
77R1485
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon 77R1485
CRYSTAL, 8MHZ, 18PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon - 76R7536 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon
76R7536
Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon 76R7536
CRYSTAL, 8MHZ, 18PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, 5 X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 8Mhz, 18Pf, Smd; Frequency Nom Abracon - 06X4672 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Smd; Frequency Nom Abracon
06X4672
Crystal, 8Mhz, 18Pf, Smd; Frequency Nom Abracon 06X4672
CRYSTAL, 8MHZ, 18PF, SMD; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, SMD; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABM3 Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - ABM3-8.000MHZ-D2Y-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
ABM3-8.000MHZ-D2Y-T
Crystal Oscillator/Oscillator/Resonator >> Crystals ABM3-8.000MHZ-D2Y-T
8MHz 贴片晶振 18pF ±20ppm ±30ppm SMD5032-2P Crystals ROHS

8MHz 贴片晶振 18pF ±20ppm ±30ppm SMD5032-2P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Richardson RFPD RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Crystals Resonators Crystals Crystals Crystals Crystals Crystals Crystals
Product Number ABM3-8.000MHZ-D2Y-T ABM3-8.000MHZ-D2Y-T 1710572 1710572P 535-10630-1-ND 77R1485 ABM3-8.000MHZ-D2Y-T ABM3-8.000MHZ-D2Y-T
Product Name ABM3 MHz Crystal Crystal Resonator Crystal Units Crystal Units Crystals Crystal, 8Mhz, 18Pf, 5 X 3.2Mm; Frequency Nom Abracon Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS RoHS
Frequency 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data