Abracon, LLC ABM10 MHz Crystal ABM10-16.3676MHZ-E20-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.3676 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.3676 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABM10 MHz Crystal - ABM10-16.3676MHZ-E20-T - Abracon, LLC
Spicewood, TX, United States
ABM10 MHz Crystal
ABM10-16.3676MHZ-E20-T
ABM10 MHz Crystal ABM10-16.3676MHZ-E20-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM10 Type: MHz Crystal Length: 2.5 mm Width: 2 mm Height: 0.7 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.3676 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 10 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABM10
  • Type: MHz Crystal
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.7 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 16.3676 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 10 pF
  • ESR (Equivalent Series Resistance): 150 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1034863-ABM10-16.3676MHZ-E20-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1034863-ABM10-16.3676MHZ-E20-T
Crystals, Oscillators, Resonators - Crystals 1034863-ABM10-16.3676MHZ-E20-T
Win Source Part Number: 1034863-ABM10-16.367 6MHZ-E20-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABM10 Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 16.3676 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): ABM11-16.000MHZ-D2X- T3; 425F22A016M3676; ECS-160-10-36-JTM-TR ; ABM11-16.000MHZ-B7G- T; ABMM-16.000MHZ-12-R1 00-N2-X-T; ECS-160-10-37-RWM-TR ; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Abracon LLC Other Names: 535-9811-6,535-9811- 1,535-9811-2,ABM1016 3676MHZE20T

Win Source Part Number: 1034863-ABM10-16.3676MHZ-E20-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABM10
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 16.3676 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): ABM11-16.000MHZ-D2X-T3; 425F22A016M3676; ECS-160-10-36-JTM-TR; ABM11-16.000MHZ-B7G-T; ABMM-16.000MHZ-12-R100-N2-X-T; ECS-160-10-37-RWM-TR;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Abracon LLC
Other Names: 535-9811-6,535-9811-1,535-9811-2,ABM10163676MHZE20T

Buy Now Datasheet
Crystals

Crystals

Supplier's Site
Quartzcrystal,16.3676Mhz,10Pf,2Mm X 2Mmsmd; Crystal Case Abracon - 13T9996 - Newark, An Avnet Company
Chicago, IL, United States
Quartzcrystal,16.3676Mhz,10Pf,2Mm X 2Mmsmd; Crystal Case Abracon
13T9996
Quartzcrystal,16.3676Mhz,10Pf,2Mm X 2Mmsmd; Crystal Case Abracon 13T9996
QUARTZCRYSTAL,16.367 6MHz,10pF,2Mm x 2mmSMD; Crystal Case:-; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:SMD; Frequency:16.3676MHz RoHS Compliant: Yes

QUARTZCRYSTAL,16.3676MHz,10pF,2Mm x 2mmSMD; Crystal Case:-; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:SMD; Frequency:16.3676MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number ABM10-16.3676MHZ-E20-T 1034863-ABM10-16.3676MHZ-E20-T ABM10-16.3676MHZ-E20-T 13T9996
Product Name ABM10 MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystals Quartzcrystal,16.3676Mhz,10Pf,2Mm X 2Mmsmd; Crystal Case Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 16.37 MHz 16.37 MHz 16.37 MHz 16.37 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF
ESR 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data