Abracon, LLC ABLS-LR MHz Crystal ABLS-LR-3.2768MHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 3.2768 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 75 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 3.2768 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 75 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS-LR MHz Crystal - ABLS-LR-3.2768MHZ-T - Abracon, LLC
Spicewood, TX, United States
ABLS-LR MHz Crystal
ABLS-LR-3.2768MHZ-T
ABLS-LR MHz Crystal ABLS-LR-3.2768MHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 3.2768 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 75 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS-LR
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 3.2768 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 50 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 75 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-10160-6-ND - DigiKey
Thief River Falls, MN, United States
3.2768MHz ±50ppm Crystal 18pF 75 Ohms HC-49/US

3.2768MHz ±50ppm Crystal 18pF 75 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10160-2-ND - DigiKey
Thief River Falls, MN, United States
3.2768MHz ±50ppm Crystal 18pF 75 Ohms HC-49/US

3.2768MHz ±50ppm Crystal 18pF 75 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-10160-1-ND - DigiKey
Thief River Falls, MN, United States
3.2768MHz ±50ppm Crystal 18pF 75 Ohms HC-49/US

3.2768MHz ±50ppm Crystal 18pF 75 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1040755-ABLS-LR-3.2768MHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1040755-ABLS-LR-3.2768MHZ-T
Crystals, Oscillators, Resonators - Crystals 1040755-ABLS-LR-3.2768MHZ-T
Win Source Part Number: 1040755-ABLS-LR-3.27 68MHZ-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABLS-LR Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 3.2768 MHz ESR (Equivalent Series Resistance): 75 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±50ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Alternative Parts (Cross-Reference): ATP036SM; ECS-35-18-10X; 9C-3.579545MBBK-T; ECS-35-18-10; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.60.0030 Mfr: Abracon LLC Other Names: ABLSLR32768MHZT,535- 10160-1,535-10160-2, 535-10160-6

Win Source Part Number: 1040755-ABLS-LR-3.2768MHZ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABLS-LR
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 3.2768 MHz
ESR (Equivalent Series Resistance): 75 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Alternative Parts (Cross-Reference): ATP036SM; ECS-35-18-10X; 9C-3.579545MBBK-T; ECS-35-18-10;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.60.0030
Mfr: Abracon LLC
Other Names: ABLSLR32768MHZT,535-10160-1,535-10160-2,535-10160-6

Buy Now Datasheet
Crystal 3.2768Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 76R7444 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 3.2768Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
76R7444
Crystal 3.2768Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 76R7444
CRYSTAL 3.2768MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 3.2768MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 3.2768MHZ 18PF SMD

CRYSTAL 3.2768MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Oscillators Crystals
Product Number ABLS-LR-3.2768MHZ-T 535-10160-6-ND 1040755-ABLS-LR-3.2768MHZ-T 76R7444 ABLS-LR-3.2768MHZ-T
Product Name ABLS-LR MHz Crystal Crystals Crystals, Oscillators, Resonators - Crystals Crystal 3.2768Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 3.28 MHz 3.28 MHz 3.28 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Load Capacitance 18 pF 18 pF 18 pF
ESR 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-300+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - SA555PE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details