Abracon, LLC ABL MHz Crystal ABL-9.8304MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 9.8304 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 9.8304 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-9.8304MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-9.8304MHZ-B2
ABL MHz Crystal ABL-9.8304MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 9.8304 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 60 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 9.8304 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 60 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9064-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9064-ND
Crystals 535-9064-ND
9.8304MHz ±20ppm Crystal 18pF 60 Ohms HC-49/US

9.8304MHz ±20ppm Crystal 18pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1068572-ABL-9.8304MHZ-B2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1068572-ABL-9.8304MHZ-B2
Crystals, Oscillators, Resonators - Crystals 1068572-ABL-9.8304MHZ-B2
Win Source Part Number: 1068572-ABL-9.8304MH Z-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: ABL Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 Frequency: 9.8304 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Alternative Parts (Cross-Reference): ABL-10.000MHZ-B2; ABLS-10.000MHZ-B2-T; AB-9.8304MHZ-B2; AB-10.000MHZ-B2; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Abracon LLC Other Names: 535-9064,300-9064,30 0-9064-ND

Win Source Part Number: 1068572-ABL-9.8304MHZ-B2
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABL
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1,000
Frequency: 9.8304 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Alternative Parts (Cross-Reference): ABL-10.000MHZ-B2; ABLS-10.000MHZ-B2-T; AB-9.8304MHZ-B2; AB-10.000MHZ-B2;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Abracon LLC
Other Names: 535-9064,300-9064,300-9064-ND

Buy Now Datasheet
Crystals

Crystals

Supplier's Site
Crystal, 9.8304Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1651 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 9.8304Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1651
Crystal, 9.8304Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1651
CRYSTAL, 9.8304MHZ, 18PF, HC-49US; Frequency Nom:9.8304MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:60ohm RoHS Compliant: Yes

CRYSTAL, 9.8304MHZ, 18PF, HC-49US; Frequency Nom:9.8304MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:60ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals Crystals
Product Number ABL-9.8304MHZ-B2 535-9064-ND 1068572-ABL-9.8304MHZ-B2 ABL-9.8304MHZ-B2 13J1651
Product Name ABL MHz Crystal Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 9.8304Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
Package / Form Factor Through Hole Through Hole; HC-49/US HC-49/US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 9.83 MHz 9.83 MHz 9.83 MHz 9.83 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data