Abracon, LLC ABL MHz Crystal ABL-6.000MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-6.000MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-6.000MHZ-B2
ABL MHz Crystal ABL-6.000MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 6 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators- Crystals Series: ABL Package: Bulk Product Status: Active Type: MHz Crystal Frequency: 6 MHz Mounting Type: Through Hole Package / Case: HC-49/US Size / Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators- Crystals
Series: ABL
Package: Bulk
Product Status: Active
Type: MHz Crystal
Frequency: 6 MHz
Mounting Type: Through Hole
Package / Case: HC-49/US
Size / Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)

Buy Now Datasheet
Crystals - 535-9060-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9060-ND
Crystals 535-9060-ND
6MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US

6MHz ±20ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 6.0000MHZ 18PF TH

CRYSTAL 6.0000MHZ 18PF TH

Supplier's Site
CRYSTAL 6.0000MHZ 18PF TH

CRYSTAL 6.0000MHZ 18PF TH

Supplier's Site Datasheet
Crystal, 6Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1647 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1647
Crystal, 6Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1647
CRYSTAL, 6MHZ, 18PF, HC-49US; Frequency Nom:6MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 6MHZ, 18PF, HC-49US; Frequency Nom:6MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals
Product Number ABL-6.000MHZ-B2 535-9060-ND ABL-6.000MHZ-B2 ABL-6.000MHZ-B2 13J1647
Product Name ABL MHz Crystal Crystals, Oscillators, Resonators- Crystals Crystals Crystals Crystals Crystal, 6Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
Package / Form Factor Through Hole HC-49/US Through Hole; HC-49/US Through Hole Through Hole
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 6 MHz 6 MHz 6 MHz 6 MHz 6 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data