Abracon, LLC ABL MHz Crystal ABL-4.9152MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.9152 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.9152 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-4.9152MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-4.9152MHZ-B2
ABL MHz Crystal ABL-4.9152MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.9152 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 4.9152 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 180 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9059-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9059-ND
Crystals 535-9059-ND
4.9152MHz ±20ppm Crystal 18pF 180 Ohms HC-49/US

4.9152MHz ±20ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Abracon LLC Category: Crystals, Oscillators, Resonators- Crystals Series: ABL Package: Bulk Product Status: Active Type: MHz Crystal Frequency: 4.9152 MHz Frequency Stability: ±50ppm Package / Case: HC-49/US Mounting Type: Through Hole

Manufacturer: Abracon LLC
Category: Crystals, Oscillators, Resonators- Crystals
Series: ABL
Package: Bulk
Product Status: Active
Type: MHz Crystal
Frequency: 4.9152 MHz
Frequency Stability: ±50ppm
Package / Case: HC-49/US
Mounting Type: Through Hole

Buy Now Datasheet
Crystal, 4.9152Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1644 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.9152Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1644
Crystal, 4.9152Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1644
CRYSTAL, 4.9152MHZ, 18PF, HC-49US; Frequency Nom:4.9152MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:180ohm RoHS Compliant: Yes

CRYSTAL, 4.9152MHZ, 18PF, HC-49US; Frequency Nom:4.9152MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:180ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 4.9152MHZ 18PF TH

CRYSTAL 4.9152MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals Crystals
Product Number ABL-4.9152MHZ-B2 535-9059-ND 13J1644 ABL-4.9152MHZ-B2
Product Name ABL MHz Crystal Crystals Crystals, Oscillators, Resonators- Crystals Crystal, 4.9152Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; HC-49/US HC-49/US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 4.92 MHz 4.92 MHz 4.92 MHz 4.92 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / ROHS ESDP - ROS-5150-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TLC551CPG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers