Abracon, LLC ABL MHz Crystal ABL-4.096MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.096 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.096 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-4.096MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-4.096MHZ-B2
ABL MHz Crystal ABL-4.096MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 4.096 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 4.096 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 180 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1038497-ABL-4.096MHZ-B2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1038497-ABL-4.096MHZ-B2
Crystals, Oscillators, Resonators - Crystals 1038497-ABL-4.096MHZ-B2
Win Source Part Number: 1038497-ABL-4.096MHZ -B2 Category: Crystals, Oscillators, Resonators>Crystals Series: ABL Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 Frequency: 4.096 MHz ESR (Equivalent Series Resistance): 180 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Alternative Parts (Cross-Reference): ABL-4.000MHZ-B2; ABL-3.6864MHZ-B2; ABLS-4.000MHZ-B2-T; ABLS-3.6864MHZ-B2-T; ABLSG-3.6864MHZ-D2Y- T; ABLSG-4.433619MHZ-D2 Y-T; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0030 Mfr: Abracon LLC Other Names: 300-9058,300-9058-ND ,535-9058

Win Source Part Number: 1038497-ABL-4.096MHZ-B2
Category: Crystals, Oscillators, Resonators>Crystals
Series: ABL
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1,000
Frequency: 4.096 MHz
ESR (Equivalent Series Resistance): 180 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Alternative Parts (Cross-Reference): ABL-4.000MHZ-B2; ABL-3.6864MHZ-B2; ABLS-4.000MHZ-B2-T; ABLS-3.6864MHZ-B2-T; ABLSG-3.6864MHZ-D2Y-T; ABLSG-4.433619MHZ-D2Y-T;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0030
Mfr: Abracon LLC
Other Names: 300-9058,300-9058-ND,535-9058

Buy Now Datasheet
Crystals - 535-9058-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9058-ND
Crystals 535-9058-ND
4.096MHz ±20ppm Crystal 18pF 180 Ohms HC-49/US

4.096MHz ±20ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystal, 4.096Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1643 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.096Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1643
Crystal, 4.096Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1643
CRYSTAL, 4.096MHZ, 18PF, HC-49US; Frequency Nom:4.096MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:180ohm RoHS Compliant: Yes

CRYSTAL, 4.096MHZ, 18PF, HC-49US; Frequency Nom:4.096MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:180ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 4.0960MHZ 18PF TH

CRYSTAL 4.0960MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number ABL-4.096MHZ-B2 1038497-ABL-4.096MHZ-B2 535-9058-ND 13J1643 ABL-4.096MHZ-B2
Product Name ABL MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 4.096Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole HC-49/US Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 4.1 MHz 4.1 MHz 4.1 MHz 4.1 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details