Abracon, LLC ABL MHz Crystal ABL-16.000MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 16 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 16 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-16.000MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-16.000MHZ-B2
ABL MHz Crystal ABL-16.000MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 16 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 16 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328352-ABL-16.000MHZ-B2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328352-ABL-16.000MHZ-B2
Crystals, Oscillators, Resonators - Crystals 1328352-ABL-16.000MHZ-B2
Manufacturer: Abracon LLC Win Source Part Number: 1328352-ABL-16.000MH Z-B2 Category: Crystals, Oscillators, Resonators>Crystals Packaging: Bulk Type: MHz Crystal Size / Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Height - Seated (Max): 0.138" (3.50mm) Standard Package: 1,000 Mounting: Through Hole Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: HC-49/US ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 300-9041,300-9041-ND ,535-9041 RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1328352-ABL-16.000MHZ-B2
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Bulk
Type: MHz Crystal
Size / Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1,000
Mounting: Through Hole
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: HC-49/US
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: 300-9041,300-9041-ND,535-9041
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystal Units - 2327174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2327174P
Crystal Units 2327174P
Abracon ABL-16.000MHZ-B2 Crystal

Abracon ABL-16.000MHZ-B2 Crystal

Supplier's Site
Crystal Units - 2327174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2327174
Crystal Units 2327174
Abracon ABL-16.000MHZ-B2 Crystal

Abracon ABL-16.000MHZ-B2 Crystal

Supplier's Site
Crystal Units - 2327172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2327172
Crystal Units 2327172
Abracon ABL-16.000MHZ-B2 Crystal

Abracon ABL-16.000MHZ-B2 Crystal

Supplier's Site
Crystals - 535-9041-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9041-ND
Crystals 535-9041-ND
16MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

16MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.0000MHZ 18PF TH

CRYSTAL 16.0000MHZ 18PF TH

Supplier's Site
CRYSTAL 16.0000MHZ 18PF TH

CRYSTAL 16.0000MHZ 18PF TH

Supplier's Site Datasheet
Crystal, 16Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1628 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1628
Crystal, 16Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1628
CRYSTAL, 16MHZ, 18PF, HC-49US; Frequency Nom:16MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, HC-49US; Frequency Nom:16MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:40ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals Crystals
Product Number ABL-16.000MHZ-B2 1328352-ABL-16.000MHZ-B2 2327174P 535-9041-ND ABL-16.000MHZ-B2 ABL-16.000MHZ-B2 13J1628
Product Name ABL MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystal Units Crystals Crystals Crystals Crystal, 16Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
Package / Form Factor Through Hole HC-49/US HC-49 Through Hole; HC-49/US Through Hole Through Hole
Features / Standards RoHS; Lead-Free RoHS RoHS Lead-Free RoHS
Frequency 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data