Abracon, LLC ABC2 MHz Crystal ABC2-3.6864MHZ-4-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 140 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 140 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABC2 MHz Crystal - ABC2-3.6864MHZ-4-T - Abracon, LLC
Spicewood, TX, United States
ABC2 MHz Crystal
ABC2-3.6864MHZ-4-T
ABC2 MHz Crystal ABC2-3.6864MHZ-4-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 3.6864 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 140 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABC2
  • Type: MHz Crystal
  • Length: 11.8 mm
  • Width: 5.5 mm
  • Height: 2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 3.6864 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 140 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328427-ABC2-3.6864MHZ-4-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1328427-ABC2-3.6864MHZ-4-T
Crystals, Oscillators, Resonators - Crystals 1328427-ABC2-3.6864MHZ-4-T
Manufacturer: Abracon LLC Win Source Part Number: 1328427-ABC2-3.6864M HZ-4-T Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.465" L x 0.217" W (11.80mm x 5.50mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 3.6864 MHz ESR (Equivalent Series Resistance): 140 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -10°C ~ 60°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.60.0030 Other Part Number: ABC236864MHZ4T,535-1 1694-1,535-11694-6,5 35-11694-2,ABC2-3.68 64MHZ-4-T-ND RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1328427-ABC2-3.6864MHZ-4-T
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.465" L x 0.217" W (11.80mm x 5.50mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 3.6864 MHz
ESR (Equivalent Series Resistance): 140 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -10°C ~ 60°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.60.0030
Other Part Number: ABC236864MHZ4T,535-11694-1,535-11694-6,535-11694-2,ABC2-3.6864MHZ-4-T-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystals - 535-11694-2-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 140 Ohms 4-SMD, No Lead

3.6864MHz ±30ppm Crystal 18pF 140 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-11694-6-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 140 Ohms 4-SMD, No Lead

3.6864MHz ±30ppm Crystal 18pF 140 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-11694-1-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 140 Ohms 4-SMD, No Lead

3.6864MHz ±30ppm Crystal 18pF 140 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 3.6864MHZ 18PF SMD

CRYSTAL 3.6864MHZ 18PF SMD

Supplier's Site
Crystal, 3.6864Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon - 95J9801 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon
95J9801
Crystal, 3.6864Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon 95J9801
CRYSTAL, 3.6864MHZ, 18PF, 11.8 X 5.5MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.8mm x 5.5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABC2 Series; ESR:200ohm RoHS Compliant: Yes

CRYSTAL, 3.6864MHZ, 18PF, 11.8 X 5.5MM; Frequency Nom:3.6864MHz; Crystal Case:SMD, 11.8mm x 5.5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABC2 Series; ESR:200ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 3.6864Mhz, 18Pf, 11.8Mm X 5.5Mm Rohs Compliant Abracon - 73AJ0516 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, 11.8Mm X 5.5Mm Rohs Compliant Abracon
73AJ0516
Crystal, 3.6864Mhz, 18Pf, 11.8Mm X 5.5Mm Rohs Compliant Abracon 73AJ0516
CRYSTAL, 3.6864MHZ, 18PF, 11.8MM X 5.5MM ROHS COMPLIANT: YES

CRYSTAL, 3.6864MHZ, 18PF, 11.8MM X 5.5MM ROHS COMPLIANT: YES

Supplier's Site
Crystal, 3.6864Mhz, 18Pf, 11.8Mm X 5.5Mm Rohs Compliant Abracon - 73AJ0515 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, 11.8Mm X 5.5Mm Rohs Compliant Abracon
73AJ0515
Crystal, 3.6864Mhz, 18Pf, 11.8Mm X 5.5Mm Rohs Compliant Abracon 73AJ0515
CRYSTAL, 3.6864MHZ, 18PF, 11.8MM X 5.5MM ROHS COMPLIANT: YES

CRYSTAL, 3.6864MHZ, 18PF, 11.8MM X 5.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals Crystals
Product Number ABC2-3.6864MHZ-4-T 1328427-ABC2-3.6864MHZ-4-T 535-11694-2-ND ABC2-3.6864MHZ-4-T 95J9801 73AJ0516
Product Name ABC2 MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 3.6864Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon Crystal, 3.6864Mhz, 18Pf, 11.8Mm X 5.5Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS Lead-Free RoHS RoHS
Frequency 3.69 MHz 3.69 MHz 3.69 MHz 3.69 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
ESR 140 ohms 140 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-1410+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-26.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 26 MHz
View Details