Abracon, LLC AB MHz Crystal AB-32.768MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-32.768MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-32.768MHZ-B2
AB MHz Crystal AB-32.768MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32.768 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 25 Ω
  • Operating Mode: 3rd Overtone
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 976029-AB-32.768MHZ-B2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
976029-AB-32.768MHZ-B2
Crystals, Oscillators, Resonators - Crystals 976029-AB-32.768MHZ-B2
Win Source Part Number: 976029-AB-32.768MHZ- B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 32.768 MHz ESR (Equivalent Series Resistance): 25 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: 3rd Overtone Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Abracon LLC Other Names: ,535-9018,535-AB-32. 768MHZ-B2TR,300-9018 ,300-9018-ND,535-901 8-ND

Win Source Part Number: 976029-AB-32.768MHZ-B2
Category: Crystals, Oscillators, Resonators>Crystals
Series: AB
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 1,000
Frequency: 32.768 MHz
ESR (Equivalent Series Resistance): 25 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: 3rd Overtone
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Abracon LLC
Other Names: ,535-9018,535-AB-32.768MHZ-B2TR,300-9018,300-9018-ND,535-9018-ND

Buy Now Datasheet
Crystals - 535-AB-32.768MHZ-B2TR-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

32.768MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

Buy Now Datasheet
CRYSTAL 32.7680MHZ 18PF TH

CRYSTAL 32.7680MHZ 18PF TH

Supplier's Site
Crystal, 32.768Mhz, 18Pf, Hc-49U; Frequency Nom Abracon - 13J1590 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
13J1590
Crystal, 32.768Mhz, 18Pf, Hc-49U; Frequency Nom Abracon 13J1590
CRYSTAL, 32.768MHZ, 18PF, HC-49U; Frequency Nom:32.768MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:25ohm RoHS Compliant: Yes

CRYSTAL, 32.768MHZ, 18PF, HC-49U; Frequency Nom:32.768MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:25ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number AB-32.768MHZ-B2 976029-AB-32.768MHZ-B2 535-AB-32.768MHZ-B2TR-ND AB-32.768MHZ-B2 13J1590
Product Name AB MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 32.768Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
Package / Form Factor Through Hole HC-49/U Through Hole; HC-49/U Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 32.77 MHz 32.77 MHz 32.77 MHz 32.77 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm 100 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data